Norton® 32A30-E12VCP Vit. Wheel
| Norton Abrasives | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 66253465142 |
| Product Name | Norton® 32A30-E12VCP Vit. Wheel |
| Type | Aluminum Oxide |
| Outer Diameter | 18 inch (457 mm) |
| Thickness | 5 inch (127 mm) |
| Bore / Shank | 1.5 inch (38.1 mm) |
| Max Speed | ? to 1065 rpm |