Norton Abrasives Norton® 32A60-KVBE Vitrified Wheel 66253364365

Description
Norton® 32A60-KVBE Vitrified Wheel
Request a Quote
Description
Norton® 32A60-KVBE Vitrified Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton® 32A60-KVBE Vitrified Wheel - 66253364365 - Norton Abrasives
Worcester, MA, USA
Norton® 32A60-KVBE Vitrified Wheel
66253364365
Norton® 32A60-KVBE Vitrified Wheel 66253364365
Norton® 32A60-KVBE Vitrified Wheel

Norton® 32A60-KVBE Vitrified Wheel

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66253364365
Product Name Norton® 32A60-KVBE Vitrified Wheel
Type Aluminum Oxide
Outer Diameter 14 inch (356 mm)
Thickness 1.5 inch (38.1 mm)
Bore / Shank 5 inch (127 mm)
Max Speed ? to 2070 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843246 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norzon® NZC162-Q5BSX348 - 66252837965 - Norton Abrasives
Specs
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
W205 Pacesetter® Point 38A60-P - 61463624550 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 0.7500 inch (19.05 mm)
Thickness 1 inch (25.4 mm)
View Details
Norton Masonry C Type 27 Grinding Wheel - 66252843602 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details