Norton Abrasives Norton® 57A60-KVBE Vitrified Wheel 66253364065

Description
Norton® 57A60-KVBE Vitrified Wheel
Request a Quote
Description
Norton® 57A60-KVBE Vitrified Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton® 57A60-KVBE Vitrified Wheel - 66253364065 - Norton Abrasives
Worcester, MA, USA
Norton® 57A60-KVBE Vitrified Wheel
66253364065
Norton® 57A60-KVBE Vitrified Wheel 66253364065
Norton® 57A60-KVBE Vitrified Wheel

Norton® 57A60-KVBE Vitrified Wheel

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66253364065
Product Name Norton® 57A60-KVBE Vitrified Wheel
Type Aluminum Oxide
Outer Diameter 14 inch (356 mm)
Thickness 1 inch (25.4 mm)
Bore / Shank 5 inch (127 mm)
Max Speed ? to 1800 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 38A60-KVBE Vitrified Wheel - 66243530390 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3 to 4 inch (76.2 to 102 mm)
Thickness 1.5 inch (38.1 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843212 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norzon® III Foundry - 66252824504 - Norton Abrasives
Specs
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norton Rapid Finish™ Non-woven Convolute GP Wheels - 63642576004 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 8 inch (203 mm)
Thickness 1 inch (25.4 mm)
View Details