Norton® 32A60-LVBE Vitrified Wheel
| Norton Abrasives | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 66253364035 |
| Product Name | Norton® 32A60-LVBE Vitrified Wheel |
| Type | Aluminum Oxide |
| Outer Diameter | 14 inch (356 mm) |
| Thickness | 1 inch (25.4 mm) |
| Bore / Shank | 5 inch (127 mm) |
| Max Speed | ? to 1800 rpm |