Norton Abrasives Bench & Pedestal Wheel 57A36-OVBE 66253319977

Description
Bench & Pedestal Wheel 57A36-OVBE
Request a Quote
Description
Bench & Pedestal Wheel 57A36-OVBE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bench & Pedestal Wheel  57A36-OVBE - 66253319977 - Norton Abrasives
Worcester, MA, USA
Bench & Pedestal Wheel 57A36-OVBE
66253319977
Bench & Pedestal Wheel 57A36-OVBE 66253319977
Bench & Pedestal Wheel 57A36-OVBE

Bench & Pedestal Wheel 57A36-OVBE

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66253319977
Product Name Bench & Pedestal Wheel 57A36-OVBE
Type Aluminum Oxide; Silicon Carbide
Outer Diameter 14 inch (356 mm)
Thickness 3 inch (76.2 mm)
Bore / Shank 1.25 inch (31.75 mm)
Max Speed ? to 1800 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843235 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton Gemini XXL A Type 27 Grinding Wheel - 66252843786 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton Gemini Flexible A Type 29 Grinding Wheel - 66252842204 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norzon® III Foundry - 66252915529 - Norton Abrasives
Specs
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
View Details