Norpor® 38A46-HVP2 Vitrified Wheel
| Norton Abrasives | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 66253319951 |
| Product Name | Norpor® 38A46-HVP2 Vitrified Wheel |
| Type | Aluminum Oxide |
| Outer Diameter | 14 inch (356 mm) |
| Thickness | 2 inch (50.8 mm) |
| Bore / Shank | 5 inch (127 mm) |
| Max Speed | ? to 2320 rpm |