Norton Abrasives Norton® 38A46-IVBE Vitrified Wheel 66253263600

Description
Norton® 38A46-IVBE Vitrified Wheel
Request a Quote
Description
Norton® 38A46-IVBE Vitrified Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton® 38A46-IVBE Vitrified Wheel - 66253263600 - Norton Abrasives
Worcester, MA, USA
Norton® 38A46-IVBE Vitrified Wheel
66253263600
Norton® 38A46-IVBE Vitrified Wheel 66253263600
Norton® 38A46-IVBE Vitrified Wheel

Norton® 38A46-IVBE Vitrified Wheel

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66253263600
Product Name Norton® 38A46-IVBE Vitrified Wheel
Type Aluminum Oxide
Outer Diameter 12 inch (305 mm)
Thickness 2 inch (50.8 mm)
Bore / Shank 5 inch (127 mm)
Max Speed ? to 2070 rpm
Unlock Full Specs
to access all available technical data

Similar Products

W146 Pacesetter® Point 38A60-P - 61463624491 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 0.1250 inch (3.17 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Norzon® III Foundry - 66252915527 - Norton Abrasives
Specs
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843179 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton Masonry C Type 27 Grinding Wheel - 66252843599 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details