Bench & Pedestal Wheel Gemini Medium
| Norton Abrasives | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 66253263056 |
| Product Name | Bench & Pedestal Wheel Gemini Medium |
| Type | Aluminum Oxide |
| Outer Diameter | 12 inch (305 mm) |
| Thickness | 2 inch (50.8 mm) |
| Bore / Shank | 1.5 inch (38.1 mm) |
| Max Speed | ? to 2070 rpm |