Norton Abrasives Bench & Pedestal Wheel Gemini Coarse 66253263055

Description
Bench & Pedestal Wheel Gemini Coarse
Request a Quote
Description
Bench & Pedestal Wheel Gemini Coarse
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bench & Pedestal Wheel Gemini Coarse - 66253263055 - Norton Abrasives
Worcester, MA, USA
Bench & Pedestal Wheel Gemini Coarse
66253263055
Bench & Pedestal Wheel Gemini Coarse 66253263055
Bench & Pedestal Wheel Gemini Coarse

Bench & Pedestal Wheel Gemini Coarse

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66253263055
Product Name Bench & Pedestal Wheel Gemini Coarse
Type Aluminum Oxide
Outer Diameter 12 inch (305 mm)
Thickness 2 inch (50.8 mm)
Bore / Shank 1.5 inch (38.1 mm)
Max Speed ? to 2070 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843246 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton® 32A46-KVBE Vitrified Wheel - 66252830859 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3.75 to 5 inch (95.25 to 127 mm)
Thickness 1.75 inch (44.45 mm)
View Details
Norton Rapid Finish™ Non-woven Convolute GP Wheels - 63642577269 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
Norton® 38A150-KV Vitrified Wheel - 66252835759 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
View Details