Norton Abrasives Bench & Pedestal Wheel Gemini Medium 66253263053

Description
Bench & Pedestal Wheel Gemini Medium
Request a Quote
Description
Bench & Pedestal Wheel Gemini Medium
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bench & Pedestal Wheel Gemini Medium - 66253263053 - Norton Abrasives
Worcester, MA, USA
Bench & Pedestal Wheel Gemini Medium
66253263053
Bench & Pedestal Wheel Gemini Medium 66253263053
Bench & Pedestal Wheel Gemini Medium

Bench & Pedestal Wheel Gemini Medium

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66253263053
Product Name Bench & Pedestal Wheel Gemini Medium
Type Aluminum Oxide
Outer Diameter 12 inch (305 mm)
Thickness 1.5 inch (38.1 mm)
Bore / Shank 1.5 inch (38.1 mm)
Max Speed ? to 2070 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843216 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 5 inch (127 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norzon® III Foundry - 66252915527 - Norton Abrasives
Specs
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Gemini® 57A24-R Cone - 61463615722 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 2 inch (50.8 mm)
Thickness 3 inch (76.2 mm)
View Details
Gemini® 57A24-R Cone - 61463622349 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1.5 inch (38.1 mm)
Thickness 2.5 inch (63.5 mm)
View Details