Norton Abrasives Bench & Pedestal Wheel Gemini Coarse 66253263052

Description
Bench & Pedestal Wheel Gemini Coarse
Request a Quote
Description
Bench & Pedestal Wheel Gemini Coarse
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bench & Pedestal Wheel Gemini Coarse - 66253263052 - Norton Abrasives
Worcester, MA, USA
Bench & Pedestal Wheel Gemini Coarse
66253263052
Bench & Pedestal Wheel Gemini Coarse 66253263052
Bench & Pedestal Wheel Gemini Coarse

Bench & Pedestal Wheel Gemini Coarse

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66253263052
Product Name Bench & Pedestal Wheel Gemini Coarse
Type Aluminum Oxide
Outer Diameter 12 inch (305 mm)
Thickness 1.5 inch (38.1 mm)
Bore / Shank 1.5 inch (38.1 mm)
Max Speed ? to 2070 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843184 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
W146 Pacesetter® Point 38A60-P - 61463624491 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 0.1250 inch (3.17 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Norzon® III Foundry - 66243531504 - Norton Abrasives
Specs
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton Gemini ALU A Type 27 Grinding Wheel - 66252842183 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details