Norton Abrasives Bench & Pedestal Wheel 57A46-MVBE 66253220947

Description
Bench & Pedestal Wheel 57A46-MVBE
Request a Quote
Description
Bench & Pedestal Wheel 57A46-MVBE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bench & Pedestal Wheel  57A46-MVBE - 66253220947 - Norton Abrasives
Worcester, MA, USA
Bench & Pedestal Wheel 57A46-MVBE
66253220947
Bench & Pedestal Wheel 57A46-MVBE 66253220947
Bench & Pedestal Wheel 57A46-MVBE

Bench & Pedestal Wheel 57A46-MVBE

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66253220947
Product Name Bench & Pedestal Wheel 57A46-MVBE
Type Aluminum Oxide; Silicon Carbide
Outer Diameter 12 inch (305 mm)
Thickness 1 inch (25.4 mm)
Bore / Shank 1.25 inch (31.75 mm)
Max Speed ? to 2070 rpm
Unlock Full Specs
to access all available technical data

Similar Products

W185 Pacesetter® Point 38A60-P - 61463624526 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 0.5000 inch (12.7 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843180 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
W176 Pacesetter® Point A80-HBF3 - 61463622654 - Norton Abrasives
Specs
Type Cotton Fiber
Outer Diameter 0.3750 inch (9.52 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Norton NorZon Plus SGZ Type 27 Grinding Wheel - 66252829540 - Norton Abrasives
Specs
Type Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details