Norton® 32A36-GVBEP Vitrified Wheel
| Norton Abrasives | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 66253161808 |
| Product Name | Norton® 32A36-GVBEP Vitrified Wheel |
| Type | Aluminum Oxide |
| Outer Diameter | 11 inch (279 mm) |
| Thickness | 5 inch (127 mm) |
| Bore / Shank | 1 inch (25.4 mm) |
| Max Speed | ? to 1910 rpm |