Norton® 38A46-IVBE Vitrified Wheel
| Norton Abrasives | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 66253161797 |
| Product Name | Norton® 38A46-IVBE Vitrified Wheel |
| Type | Aluminum Oxide |
| Outer Diameter | 10 inch (254 mm) |
| Thickness | 4 inch (102 mm) |
| Bore / Shank | 1.5 inch (38.1 mm) |
| Max Speed | ? to 2295 rpm |