Norton Abrasives Bench & Pedestal Wheel Gemini Coarse 66253161250

Description
Bench & Pedestal Wheel Gemini Coarse
Request a Quote
Description
Bench & Pedestal Wheel Gemini Coarse
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bench & Pedestal Wheel Gemini Coarse - 66253161250 - Norton Abrasives
Worcester, MA, USA
Bench & Pedestal Wheel Gemini Coarse
66253161250
Bench & Pedestal Wheel Gemini Coarse 66253161250
Bench & Pedestal Wheel Gemini Coarse

Bench & Pedestal Wheel Gemini Coarse

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66253161250
Product Name Bench & Pedestal Wheel Gemini Coarse
Type Aluminum Oxide
Outer Diameter 10 inch (254 mm)
Thickness 1.25 inch (31.75 mm)
Bore / Shank 1.25 inch (31.75 mm)
Max Speed ? to 2485 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843246 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton® 32A80-JVBE Vitrified Wheel - 66252836405 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Norton® 39C80-IVK Vitrified Wheel - 66252837598 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 0.7500 inch (19.05 mm)
View Details
W220 Charger™ Point CHARGER - 61463617521 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 1 inch (25.4 mm)
Thickness 1 inch (25.4 mm)
View Details