Norton Abrasives Norton® 38A60-KVBE Vitrified Wheel 66253160900

Description
Norton® 38A60-KVBE Vitrified Wheel
Request a Quote
Description
Norton® 38A60-KVBE Vitrified Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton® 38A60-KVBE Vitrified Wheel - 66253160900 - Norton Abrasives
Worcester, MA, USA
Norton® 38A60-KVBE Vitrified Wheel
66253160900
Norton® 38A60-KVBE Vitrified Wheel 66253160900
Norton® 38A60-KVBE Vitrified Wheel

Norton® 38A60-KVBE Vitrified Wheel

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66253160900
Product Name Norton® 38A60-KVBE Vitrified Wheel
Type Aluminum Oxide
Outer Diameter 10 inch (254 mm)
Thickness 1 inch (25.4 mm)
Bore / Shank 3 inch (76.2 mm)
Max Speed ? to 2485 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® III Foundry - 66252915529 - Norton Abrasives
Specs
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843191 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Gemini® 57AC16-Q - 66252809600 - Norton Abrasives
Specs
Type Aluminum Oxide; Silicon Carbide
Outer Diameter 1.5 inch (38.1 mm)
Thickness 2 inch (50.8 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843197 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details