Norton Abrasives Bench & Pedestal Wheel Gemini Fine 66253160350

Description
Bench & Pedestal Wheel Gemini Fine
Request a Quote
Description
Bench & Pedestal Wheel Gemini Fine
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bench & Pedestal Wheel Gemini Fine - 66253160350 - Norton Abrasives
Worcester, MA, USA
Bench & Pedestal Wheel Gemini Fine
66253160350
Bench & Pedestal Wheel Gemini Fine 66253160350
Bench & Pedestal Wheel Gemini Fine

Bench & Pedestal Wheel Gemini Fine

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66253160350
Product Name Bench & Pedestal Wheel Gemini Fine
Type Aluminum Oxide
Outer Diameter 10 inch (254 mm)
Thickness 1 inch (25.4 mm)
Bore / Shank 1.25 inch (31.75 mm)
Max Speed ? to 2485 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843235 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton Masonry C Type 27 Grinding Wheel - 66252843602 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843204 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norton® 39C80-IVK Vitrified Wheel - 66252837598 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 0.7500 inch (19.05 mm)
View Details