Norton® 39C60-JVK Vitrified Wheel
| Norton Abrasives | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 66253160348 |
| Product Name | Norton® 39C60-JVK Vitrified Wheel |
| Type | Silicon Carbide |
| Outer Diameter | 10 inch (254 mm) |
| Thickness | 1 inch (25.4 mm) |
| Bore / Shank | 3 inch (76.2 mm) |
| Max Speed | ? to 2485 rpm |