Norton® 38A60-KVBE Vitrified Wheel
| Norton Abrasives | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 66253149859 |
| Product Name | Norton® 38A60-KVBE Vitrified Wheel |
| Type | Aluminum Oxide |
| Outer Diameter | 10 inch (254 mm) |
| Thickness | 0.5000 inch (12.7 mm) |
| Bore / Shank | 3 inch (76.2 mm) |
| Max Speed | ? to 2485 rpm |