Norton Abrasives Bench & Pedestal Wheel 57A46-MVBE 66253116280

Description
Bench & Pedestal Wheel 57A46-MVBE
Request a Quote
Description
Bench & Pedestal Wheel 57A46-MVBE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bench & Pedestal Wheel  57A46-MVBE - 66253116280 - Norton Abrasives
Worcester, MA, USA
Bench & Pedestal Wheel 57A46-MVBE
66253116280
Bench & Pedestal Wheel 57A46-MVBE 66253116280
Bench & Pedestal Wheel 57A46-MVBE

Bench & Pedestal Wheel 57A46-MVBE

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66253116280
Product Name Bench & Pedestal Wheel 57A46-MVBE
Type Aluminum Oxide; Silicon Carbide
Outer Diameter 10 inch (254 mm)
Thickness 1.5 inch (38.1 mm)
Bore / Shank 1.25 inch (31.75 mm)
Max Speed ? to 2485 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini A Type 27 Grinding Wheel - 66252842165 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
W236 Pacesetter® Point 38A60-P - 61463624585 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1.5 inch (38.1 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843179 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton® 37C24-SVK Vitrified Wheel - 66243529339 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 3.5 inch (88.9 mm)
Thickness 1.5 inch (38.1 mm)
View Details