Norton Abrasives Gemini® 66253049106

Description
Gemini®
Request a Quote
Description
Gemini®
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gemini® - 66253049106 - Norton Abrasives
Worcester, MA, USA
Gemini®
66253049106
Gemini® 66253049106
Gemini®

Gemini®

Supplier's Site
Norton Gemini A Type 28 Saucer Wheel - 66253049106 - Norton Abrasives
Worcester, MA, USA
Norton Gemini A Type 28 Saucer Wheel
66253049106
Norton Gemini A Type 28 Saucer Wheel 66253049106
Type 28 saucer wheel with premium aluminum oxide for consistent performance at a competitive price

Type 28 saucer wheel with premium aluminum oxide for consistent performance at a competitive price

Supplier's Site

Technical Specifications

  Norton Abrasives Norton Abrasives
Product Category Grinding Wheels Grinding Wheels
Product Number 66253049106 66253049106
Product Name Gemini® Norton Gemini A Type 28 Saucer Wheel
Type Aluminum Oxide Aluminum Oxide
Outer Diameter 9 inch (229 mm) 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm) 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm) 0.6250 inch (15.87 mm)
Max Speed ? to 6600 rpm 6600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® Long Life - 66252830789 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 5 inch (127 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
W220 Pacesetter® Point 38A60-P - 61463624566 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1 inch (25.4 mm)
Thickness 1 inch (25.4 mm)
View Details
Norton® 38A60-KVBE Vitrified Wheel - 66252836533 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Norton Gemini Flexible A Type 29 Grinding Wheel - 66252842203 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details