Norton Abrasives Gemini® Long Life 66253049104

Description
Gemini® Long Life
Request a Quote
Description
Gemini® Long Life
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gemini® Long Life - 66253049104 - Norton Abrasives
Worcester, MA, USA
Gemini® Long Life
66253049104
Gemini® Long Life 66253049104
Gemini® Long Life

Gemini® Long Life

Supplier's Site
Norton Gemini A Type 27 Grinding Wheel - 66253049104 - Norton Abrasives
Worcester, MA, USA
Norton Gemini A Type 27 Grinding Wheel
66253049104
Norton Gemini A Type 27 Grinding Wheel 66253049104
Quality aluminum oxide for consistent performance at a economical price

Quality aluminum oxide for consistent performance at a economical price

Supplier's Site

Technical Specifications

  Norton Abrasives Norton Abrasives
Product Category Grinding Wheels Grinding Wheels
Product Number 66253049104 66253049104
Product Name Gemini® Long Life Norton Gemini A Type 27 Grinding Wheel
Type Aluminum Oxide Aluminum Oxide
Outer Diameter 9 inch (229 mm) 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm) 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm) 0.6250 inch (15.87 mm)
Max Speed ? to 6600 rpm 6600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Gemini® - 66243529686 - Norton Abrasives
Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4 inch (102 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843186 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 9 inch (229 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norpor® 48A46-HVP2 Vitrified Wheel - 66252916232 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 7 inch (178 mm)
Thickness 1 inch (25.4 mm)
View Details
Norton SG® 5SG60-JVS Vit. Wheel - 66243530417 - Norton Abrasives
Specs
Type Aluminum Oxide; Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 1.33 inch (33.78 mm)
Thickness 1.5 inch (38.1 mm)
View Details