Norton Abrasives Gemini® 66253049081

Description
Gemini®
Request a Quote
Description
Gemini®
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gemini® - 66253049081 - Norton Abrasives
Worcester, MA, USA
Gemini®
66253049081
Gemini® 66253049081
Gemini®

Gemini®

Supplier's Site
Norton Gemini A Type 28 Saucer Wheel - 66253049081 - Norton Abrasives
Worcester, MA, USA
Norton Gemini A Type 28 Saucer Wheel
66253049081
Norton Gemini A Type 28 Saucer Wheel 66253049081
Type 28 saucer wheel with premium aluminum oxide for consistent performance at a competitive price

Type 28 saucer wheel with premium aluminum oxide for consistent performance at a competitive price

Supplier's Site

Technical Specifications

  Norton Abrasives Norton Abrasives
Product Category Grinding Wheels Grinding Wheels
Product Number 66253049081 66253049081
Product Name Gemini® Norton Gemini A Type 28 Saucer Wheel
Type Aluminum Oxide Aluminum Oxide
Outer Diameter 9 inch (229 mm) 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm) 0.2500 inch (6.35 mm)
Bore / Shank 0.8250 inch (20.95 mm) 0.8750 inch (22.22 mm)
Max Speed ? to 6600 rpm 6600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 38A60-KVBE Vitrified Wheel - 66252838497 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 to 6 inch (114 to 152 mm)
Thickness 2 inch (50.8 mm)
View Details
Norton Metal A Type 27 Grinding Wheel - 66252843614 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
W177 Pacesetter® Point 38A60-P - 61463624518 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 0.3750 inch (9.52 mm)
Thickness 0.7500 inch (19.05 mm)
View Details
Norzon® TAF Cone - 61463644232 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 2 inch (50.8 mm)
Thickness 3 inch (76.2 mm)
View Details