Bench & Pedestal Wheel Gemini Extra Fine
| Norton Abrasives | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 66253044535 |
| Product Name | Bench & Pedestal Wheel Gemini Extra Fine |
| Type | Silicon Carbide |
| Outer Diameter | 8 inch (203 mm) |
| Thickness | 1 inch (25.4 mm) |
| Bore / Shank | 1 inch (25.4 mm) |
| Max Speed | ? to 3600 rpm |