Norton Abrasives Bench & Pedestal Wheel Gemini Fine 66253044534

Description
Bench & Pedestal Wheel Gemini Fine
Request a Quote
Description
Bench & Pedestal Wheel Gemini Fine
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bench & Pedestal Wheel Gemini Fine - 66253044534 - Norton Abrasives
Worcester, MA, USA
Bench & Pedestal Wheel Gemini Fine
66253044534
Bench & Pedestal Wheel Gemini Fine 66253044534
Bench & Pedestal Wheel Gemini Fine

Bench & Pedestal Wheel Gemini Fine

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66253044534
Product Name Bench & Pedestal Wheel Gemini Fine
Type Silicon Carbide
Outer Diameter 8 inch (203 mm)
Thickness 1 inch (25.4 mm)
Bore / Shank 1 inch (25.4 mm)
Max Speed ? to 3600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

W189 Norzon® Point NZ24-UBXR1 - 61463616465 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 0.5000 inch (12.7 mm)
Thickness 2 inch (50.8 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843203 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton® 32A60-KVBE Vitrified Wheel - 66243529736 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton® 32A60-KVBE Vitrified Wheel - 66252837421 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.7500 inch (19.05 mm)
View Details