Norton® 39C60-JVK Vitrified Wheel
| Norton Abrasives | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 66253044312 |
| Product Name | Norton® 39C60-JVK Vitrified Wheel |
| Type | Silicon Carbide |
| Outer Diameter | 8 inch (203 mm) |
| Thickness | 0.7500 inch (19.05 mm) |
| Bore / Shank | 1.25 inch (31.75 mm) |
| Max Speed | ? to 3600 rpm |