Norton® 38A80-JVBE Vitrified Wheel
| Norton Abrasives | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 66253043439 |
| Product Name | Norton® 38A80-JVBE Vitrified Wheel |
| Type | Aluminum Oxide |
| Outer Diameter | 8 inch (203 mm) |
| Thickness | 0.2500 inch (6.35 mm) |
| Bore / Shank | 1.25 inch (31.75 mm) |
| Max Speed | ? to 3600 rpm |