Norton Abrasives Bench & Pedestal Wheel Gemini Fine 66253042317

Description
Bench & Pedestal Wheel Gemini Fine
Request a Quote
Description
Bench & Pedestal Wheel Gemini Fine
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bench & Pedestal Wheel Gemini Fine - 66253042317 - Norton Abrasives
Worcester, MA, USA
Bench & Pedestal Wheel Gemini Fine
66253042317
Bench & Pedestal Wheel Gemini Fine 66253042317
Bench & Pedestal Wheel Gemini Fine

Bench & Pedestal Wheel Gemini Fine

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66253042317
Product Name Bench & Pedestal Wheel Gemini Fine
Type Aluminum Oxide
Outer Diameter 8 inch (203 mm)
Thickness 0.7500 inch (19.05 mm)
Bore / Shank 1 inch (25.4 mm)
Max Speed ? to 3600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

W176 Pacesetter® Point 38A60-P - 61463624517 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 0.3750 inch (9.52 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Norzon® III Foundry - 66252824509 - Norton Abrasives
Specs
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
W188 Pacesetter® Point 38A60-P - 61463624530 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 0.5000 inch (12.7 mm)
Thickness 1.5 inch (38.1 mm)
View Details
W221 Norzon® Point NZ24-UBXR1 - 61463616473 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 1 inch (25.4 mm)
Thickness 1.5 inch (38.1 mm)
View Details