Norton Abrasives
Norzon® 4NZ16-OS
66253030778
Description
Norzon® 4NZ16-OS
Request a Quote
Email Supplier
Description
Norzon® 4NZ16-OS
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Grinding Wheels |
|
Product Number
|
66253030778 |
|
Product Name
|
Norzon® 4NZ16-OS |
|
Type
|
Alumina Zirconia
|
|
Outer Diameter
|
8 inch (203 mm)
|
|
Thickness
|
1 inch (25.4 mm)
|
|
Bore / Shank
|
0.6250 inch (15.87 mm)
|
|
Max Speed
|
? to 6000 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Aluminum Oxide
Outer Diameter
1.5 inch (38.1 mm)
Thickness
2.5 inch (63.5 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
3.75 to 5 inch (95.25 to 127 mm)
Thickness
1.75 inch (44.45 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
3 inch (76.2 mm)
Thickness
0.5000 inch (12.7 mm)
View Details
Type
Alumina Zirconia
Outer Diameter
7 inch (178 mm)
Thickness
0.1250 inch (3.17 mm)
View Details