Norton Abrasives Norpor® 3SGR60-HVP2 Vitrified Wheel 66253019348

Description
Norpor® 3SGR60-HVP2 Vitrified Wheel
Request a Quote
Description
Norpor® 3SGR60-HVP2 Vitrified Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norpor® 3SGR60-HVP2 Vitrified Wheel - 66253019348 - Norton Abrasives
Worcester, MA, USA
Norpor® 3SGR60-HVP2 Vitrified Wheel
66253019348
Norpor® 3SGR60-HVP2 Vitrified Wheel 66253019348
Norpor® 3SGR60-HVP2 Vitrified Wheel

Norpor® 3SGR60-HVP2 Vitrified Wheel

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66253019348
Product Name Norpor® 3SGR60-HVP2 Vitrified Wheel
Type Aluminum Oxide
Outer Diameter 8 inch (203 mm)
Thickness 0.5000 inch (12.7 mm)
Bore / Shank 1.25 inch (31.75 mm)
Max Speed ? to 3600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Gemini® 37C24-TVK Cone - 61463614506 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1.75 inch (44.45 mm)
Thickness 3 inch (76.2 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843233 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norzon® III Foundry - 66252915528 - Norton Abrasives
Specs
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton® 37C80-HVK Vitrified Wheel - 66243529170 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 3 inch (76.2 mm)
Thickness 1 inch (25.4 mm)
View Details