Norton Abrasives Norton® 39C120-IVK Vitrified Wheel 66252940111

Description
Norton® 39C120-IVK Vitrified Wheel
Request a Quote
Description
Norton® 39C120-IVK Vitrified Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton® 39C120-IVK Vitrified Wheel - 66252940111 - Norton Abrasives
Worcester, MA, USA
Norton® 39C120-IVK Vitrified Wheel
66252940111
Norton® 39C120-IVK Vitrified Wheel 66252940111
Norton® 39C120-IVK Vitrified Wheel

Norton® 39C120-IVK Vitrified Wheel

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66252940111
Product Name Norton® 39C120-IVK Vitrified Wheel
Type Silicon Carbide
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 1.25 inch (31.75 mm)
Max Speed ? to 3600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

W235 Pacesetter® Point 38A60-P - 61463624583 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1.5 inch (38.1 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton® 32A60-KVBE Vitrified Wheel - 66243530067 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4 inch (102 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Norzon® Long Life - 66243529885 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4 inch (102 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norzon® III Foundry - 66252824509 - Norton Abrasives
Specs
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details