Saint-Gobain Power Sanding Sheets & Belts 63642531825

Description
Norton 63642531825 Abrasive Paper
Request a Quote
Description
Norton 63642531825 Abrasive Paper
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 763571 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
763571
Power Sanding Sheets & Belts 763571
Norton 63642531825 Abrasive Paper

Norton 63642531825 Abrasive Paper

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 763571
Product Name Power Sanding Sheets & Belts
Width 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794856 - RS Components, Ltd.
Specs
Width 4.84 inch (123 mm)
Length 2.8 inch (72 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Merit Surface Prep Coarse Surface Conditioning Belt - 66254402501 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Abrasive Belts, 3" x 24" - 742312-8E - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 24.0 inch (610 mm)
View Details
Narrow Sanding Belts for Woodworking - UGOJ - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; J Weight Cloth
Type Garnet
Grit Size 120 to 150 # or Microns
View Details