Makita USA, Inc. Abrasive Belts, 3/8" x 21" A-34469

Description
Features General-purpose aluminum-oxide construction For wood, plastics, resins and metals
Description
Features General-purpose aluminum-oxide construction For wood, plastics, resins and metals

Suppliers

Company
Product
Description
Supplier Links
Abrasive Belts, 3/8" x 21" - A-34469 - Makita USA, Inc.
La Mirada, CA, USA
Abrasive Belts, 3/8" x 21"
A-34469
Abrasive Belts, 3/8" x 21" A-34469
Features General-purpose aluminum-oxide construction For wood, plastics, resins and metals

Features

General-purpose aluminum-oxide construction
For wood, plastics, resins and metals
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Abrasive Belts
Product Number A-34469
Product Name Abrasive Belts, 3/8" x 21"
Applications & Materials Abraded Woodworking; DryGrinding
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795130 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton Rapid Prep Medium Surface Conditioning Belt - 66623312203 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width 2.00 inch (50.8 mm)
View Details
Abrasive Belts, 1-1/8" x 21" - 742334-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 1.12 inch (28.57 mm)
Length 21.0 inch (533 mm)
View Details
1
Specs
Applications & Materials Abraded Medium
Width 8.00 inch (203 mm)
Length 8.0 inch (203 mm)
View Details