Saint-Gobain Power Sanding Sheets & Belts 63642529798

Description
Norton 63642529798 Sanding Belt
Request a Quote
Description
Norton 63642529798 Sanding Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 690776 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
690776
Power Sanding Sheets & Belts 690776
Norton 63642529798 Sanding Belt

Norton 63642529798 Sanding Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 690776
Product Name Power Sanding Sheets & Belts
Width 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 1883419 - RS Components, Ltd.
Specs
Width 9.06 inch (230 mm)
Length 11.0 inch (280 mm)
Type Silicon carbide
View Details
Merit Surface Prep Very Fine Surface Conditioning Belt - 08834194035 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 2.75 inch (69.85 mm)
View Details
Abrasive Belts, 1-1/8" x 21" - 742304-1 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 1.12 inch (28.57 mm)
Length 21.0 inch (533 mm)
View Details
Narrow Sanding Belts for Metalworking - JA535 - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; JX Weight Poly Cotton Cloth
Type Aluminum Oxide
Grit Size 60 to 600 # or Microns
View Details