CS UNITEC PTX Grinding Belt 49180

Description
For coarse and initial grinding, rust removal and smoothing round metal pipes. For use with grinding belt rollers. Can be used on closed pipe constructions.
Description
For coarse and initial grinding, rust removal and smoothing round metal pipes. For use with grinding belt rollers. Can be used on closed pipe constructions.

Suppliers

Company
Product
Description
Supplier Links
PTX Grinding Belt - 49180 - CS UNITEC
Norwalk, CT, USA
PTX Grinding Belt
49180
PTX Grinding Belt 49180
For coarse and initial grinding, rust removal and smoothing round metal pipes. For use with grinding belt rollers. Can be used on closed pipe constructions.

For coarse and initial grinding, rust removal and smoothing round metal pipes. For use with grinding belt rollers. Can be used on closed pipe constructions.

Supplier's Site

Technical Specifications

  CS UNITEC
Product Category Abrasive Belts
Product Number 49180
Product Name PTX Grinding Belt
Belt Type Bench, Pedestal or Backstand
Applications & Materials Abraded Metalworking; Fine; DryGrinding
Features ClosedCoat
Width 1.20 inch (30.48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Coarse Surface Conditioning Belt - 08834194057 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 6.00 inch (152 mm)
View Details
Power Sanding Sheets & Belts - 2794955 - RS Components, Ltd.
Specs
Width 5.98 inch (152 mm)
Length 9.0 inch (229 mm)
Type Silicon Carbide
View Details
PTX Fleece
Specs
Belt Type Wide or Segmented Belt; Nonwoven
Backing Cloth
Applications & Materials Abraded Metalworking; Fine; ExtraFine; DryGrinding
View Details
Abrasive Belts, 3/8" x 21" - A-34481-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.38 inch (9.52 mm)
Length 21.0 inch (533 mm)
View Details