Saint-Gobain Sanding Drums 63642528510

Description
Norton 63642528510 Sanding Drum
Request a Quote
Description
Norton 63642528510 Sanding Drum
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sanding Drums - 2119651 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sanding Drums
2119651
Sanding Drums 2119651
Norton 63642528510 Sanding Drum

Norton 63642528510 Sanding Drum

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 2119651
Product Name Sanding Drums
Width 0.98 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794877 - RS Components, Ltd.
Specs
Width 5.91 inch (150 mm)
Length 3.9 inch (100 mm)
Type Ceramic; Ceramic
View Details
Merit Surface Prep Fine Surface Conditioning Belt - 66623333478 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Fine; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Abrasive Belts, 1/2" x 21" - A-34590-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.50 inch (12.7 mm)
Length 21.0 inch (533 mm)
View Details
Wide Sanding Belts for Woodworking - RKXYEO - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; X Weight Cloth, Polyester
Type Aluminum Oxide
Grit Size 24 to 150 # or Microns
View Details