Diamond Sharpening Stone Fine
| Norton Abrasives | |
|---|---|
| Product Category | Sharpening Stones |
| Product Number | 61463690642* |
| Product Name | Diamond Sharpening Stone Fine |
| Type | Sharpening Stone; Bench Stone; Superabrasive |
| Abrasive / Stone | Diamond |
| Length | 11.5 inch (292 mm) |
| Width | 2.500 inch (63.5 mm) |
| Height | 0.375 inch (9.52 mm) |