Norton Abrasives Fluted Hand Rubbing Brick w/Handle 235 61463687795

Description
Fluted Hand Rubbing Brick w/Handle 235
Request a Quote
Description
Fluted Hand Rubbing Brick w/Handle 235
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fluted Hand Rubbing Brick w/Handle 235 - 61463687795 - Norton Abrasives
Worcester, MA, USA
Fluted Hand Rubbing Brick w/Handle 235
61463687795
Fluted Hand Rubbing Brick w/Handle 235 61463687795
Fluted Hand Rubbing Brick w/Handle 235

Fluted Hand Rubbing Brick w/Handle 235

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463687795
Product Name Fluted Hand Rubbing Brick w/Handle 235
Type Sharpening Stone; Rubbing Brick
Abrasive / Stone Silicon Carbide
Length 8.0 inch (203 mm)
Width 3.500 inch (88.9 mm)
Height 1.500 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

India® Coarse CF76 Abrasive File - 61463686165 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 6.0 inch (152 mm)
View Details
India® Med MF444 Silver Smith Stone - 61463686960 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone Aluminum Oxide; IndiaStone
Length 4.0 inch (102 mm)
View Details
CB100-WB99-SOLID Mounted Point - 69014192266 - Norton Abrasives
Specs
Type Sharpening Stone; Honing Stick; Superabrasive
Abrasive / Stone Cubic Boron Nitride
Height 0.375 inch (9.52 mm)
View Details
Diamond Sharpening Stone Extra Course - 61463690640* - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone; Superabrasive
Abrasive / Stone Diamond
Length 11.5 inch (292 mm)
View Details