Norton Abrasives Crystolon® C/F JB74 Knife Stone 61463687570

Description
Crystolon® C/F JB74 Knife Stone
Request a Quote
Description
Crystolon® C/F JB74 Knife Stone
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystolon® C/F JB74 Knife Stone - 61463687570 - Norton Abrasives
Worcester, MA, USA
Crystolon® C/F JB74 Knife Stone
61463687570
Crystolon® C/F JB74 Knife Stone 61463687570
Crystolon® C/F JB74 Knife Stone

Crystolon® C/F JB74 Knife Stone

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463687570
Product Name Crystolon® C/F JB74 Knife Stone
Type Sharpening Stone; Machine Knife Stone
Abrasive / Stone Silicon Carbide
Width 4.000 inch (102 mm)
Height 1.500 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Soft Arkansas Extra Fine Benchstone SB6 - 61463685675 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone ArkansasStone
Length 6.0 inch (152 mm)
View Details
Crystolon&174; Coarse/EF Benchstone JUM4 - 61463685855 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Silicon Carbide
Length 12.0 inch (305 mm)
View Details
Waterstone Combination 1000/4000 - 61463624450 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Waterstone
Length 8.0 inch (203 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624419 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.8 inch (19.05 mm)
View Details