Norton Abrasives Crystolon® Med JE74 Jointer Stone 61463687335

Description
Crystolon® Med JE74 Jointer Stone
Request a Quote
Description
Crystolon® Med JE74 Jointer Stone
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystolon® Med JE74 Jointer Stone - 61463687335 - Norton Abrasives
Worcester, MA, USA
Crystolon® Med JE74 Jointer Stone
61463687335
Crystolon® Med JE74 Jointer Stone 61463687335
Crystolon® Med JE74 Jointer Stone

Crystolon® Med JE74 Jointer Stone

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463687335
Product Name Crystolon® Med JE74 Jointer Stone
Type Sharpening Stone; Slip Stone; Jointer Stone
Abrasive / Stone Silicon Carbide
Length 4.0 inch (102 mm)
Width 0.750 inch (19.05 mm)
Thickness 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hard Arkansas Abrasive File-UF HF863 - 61463686825 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone ArkansasStone
Length 3.0 inch (76.2 mm)
View Details
India® Medium MF66 Abrasive File - 61463686145 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 6.0 inch (152 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624414 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.4 inch (9.52 mm)
View Details
India® Coarse CF14 Abrasive File - 61463686075 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
View Details