Norton Abrasives India® FS76 Gouge Sharpening Slip 61463687305

Description
India® FS76 Gouge Sharpening Slip
Request a Quote
Description
India® FS76 Gouge Sharpening Slip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
India® FS76 Gouge Sharpening Slip - 61463687305 - Norton Abrasives
Worcester, MA, USA
India® FS76 Gouge Sharpening Slip
61463687305
India® FS76 Gouge Sharpening Slip 61463687305
India® FS76 Gouge Sharpening Slip

India® FS76 Gouge Sharpening Slip

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463687305
Product Name India® FS76 Gouge Sharpening Slip
Type Sharpening Stone; Slip Stone; Gouge Stone
Abrasive / Stone IndiaStone
Length 6.0 inch (152 mm)
Width 1.000 to 2.000 inch (25.4 to 50.8 mm)
Thickness 0.375 to 0.500 inch (9.52 to 12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini 38A AO Mounted Point - 61463624471 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Width 0.375 inch (9.52 mm)
View Details
Hard Arkansas Ultra Fine Benchstone HM6 - 61463685930 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone ArkansasStone
Length 6.0 inch (152 mm)
View Details
Crystolon® Utility File-Coarse JD2 - 61463687750 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone Silicon Carbide
Length 14.0 inch (356 mm)
View Details
D10/20MIC-R100B99-1/16 Hand Hone - 69014192144 - Norton Abrasives
Specs
Type Sharpening Stone; Hand Hone / Stone; Superabrasive
Abrasive / Stone Diamond
Length 4.0 inch (102 mm)
View Details