Norton Abrasives India® Medium MS44 Round Edge Slip 61463687180

Description
India® Medium MS44 Round Edge Slip
Request a Quote
Description
India® Medium MS44 Round Edge Slip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
India® Medium MS44 Round Edge Slip - 61463687180 - Norton Abrasives
Worcester, MA, USA
India® Medium MS44 Round Edge Slip
61463687180
India® Medium MS44 Round Edge Slip 61463687180
India® Medium MS44 Round Edge Slip

India® Medium MS44 Round Edge Slip

Supplier's Site
Sharpening Stones - 2119516 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sharpening Stones
2119516
Sharpening Stones 2119516
Norton 61463687180 Sharpening Stone

Norton 61463687180 Sharpening Stone

Supplier's Site

Technical Specifications

  Norton Abrasives RS Components, Ltd.
Product Category Sharpening Stones Sharpening Stones
Product Number 61463687180 2119516
Product Name India® Medium MS44 Round Edge Slip Sharpening Stones
Type Sharpening Stone; Slip Stone Sharpening Stone
Abrasive / Stone IndiaStone
Length 4.5 inch (114 mm) 4.5 inch (114 mm)
Width 1.750 inch (44.45 mm) 1.732 inch (44 mm)
Thickness 0.188 to 0.500 inch (4.76 to 12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Boat Stone 38A609-IVBE - 61463610503 - Norton Abrasives
Specs
Type Sharpening Stone; Boat Stone
Abrasive / Stone Aluminum Oxide
Length 9.0 inch (229 mm)
View Details
Diamond Sharpening Stone Extra Course - 61463690640* - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone; Superabrasive
Abrasive / Stone Diamond
Length 11.5 inch (292 mm)
View Details
Crystolon® C/F JB74 Knife Stone - 61463687570 - Norton Abrasives
Specs
Type Sharpening Stone; Machine Knife Stone
Abrasive / Stone Silicon Carbide
Width 4.000 inch (102 mm)
View Details
India® Med MF474 Silver Smith Stone - 61463687005 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone Aluminum Oxide; IndiaStone
Length 4.0 inch (102 mm)
View Details