Norton Abrasives India® Medium MS14 Round Edge Slip 61463687140

Description
India® Medium MS14 Round Edge Slip
Request a Quote
Description
India® Medium MS14 Round Edge Slip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
India® Medium MS14 Round Edge Slip - 61463687140 - Norton Abrasives
Worcester, MA, USA
India® Medium MS14 Round Edge Slip
61463687140
India® Medium MS14 Round Edge Slip 61463687140
India® Medium MS14 Round Edge Slip

India® Medium MS14 Round Edge Slip

Supplier's Site
Sharpening Stones - 2119538 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sharpening Stones
2119538
Sharpening Stones 2119538
Norton 61463687140 Sharpening Stone

Norton 61463687140 Sharpening Stone

Supplier's Site

Technical Specifications

  Norton Abrasives RS Components, Ltd.
Product Category Sharpening Stones Sharpening Stones
Product Number 61463687140 2119538
Product Name India® Medium MS14 Round Edge Slip Sharpening Stones
Type Sharpening Stone; Slip Stone Sharpening Stone
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm) 4.0 inch (102 mm)
Width 0.438 to 1.000 inch (11.11 to 25.4 mm) 0.984 inch (25 mm)
Thickness 0.188 inch (4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

India® Fine FF344 Abrasive File - 61463686395 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
View Details
India® Fine FF166 Abrasive File - 61463686305 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 6.0 inch (152 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624484 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.5 inch (12.7 mm)
View Details
Crystolon&174; Coarse/EF Benchstone JUM4 - 61463685855 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Silicon Carbide
Length 12.0 inch (305 mm)
View Details