Norton Abrasives Hard Arkansas-UF HS3 Round Edge Slip 61463687040

Description
Hard Arkansas-UF HS3 Round Edge Slip
Request a Quote
Description
Hard Arkansas-UF HS3 Round Edge Slip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard Arkansas-UF HS3 Round Edge Slip - 61463687040 - Norton Abrasives
Worcester, MA, USA
Hard Arkansas-UF HS3 Round Edge Slip
61463687040
Hard Arkansas-UF HS3 Round Edge Slip 61463687040
Hard Arkansas-UF HS3 Round Edge Slip

Hard Arkansas-UF HS3 Round Edge Slip

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463687040
Product Name Hard Arkansas-UF HS3 Round Edge Slip
Type Sharpening Stone; Slip Stone
Abrasive / Stone ArkansasStone
Length 3.0 inch (76.2 mm)
Width 1.750 inch (44.45 mm)
Thickness 0.062 to 0.250 inch (1.59 to 6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hard Arkansas Ultra Fine Benchstone HB4 - 61463685655 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone ArkansasStone
Length 4.0 inch (102 mm)
View Details
India® Medium MF76 Abrasive File - 61463686160 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 6.0 inch (152 mm)
View Details
ASD220/400-R100B99-1/16 Hand Hone - 69014192179 - Norton Abrasives
Specs
Type Sharpening Stone; Hand Hone / Stone; Superabrasive
Abrasive / Stone Diamond
Length 4.0 inch (102 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624479 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.5 inch (12.7 mm)
View Details