Norton Abrasives India® C CF444 Silver Smith Stone 61463686965

Description
India® C CF444 Silver Smith Stone
Request a Quote
Description
India® C CF444 Silver Smith Stone
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
India® C CF444 Silver Smith Stone - 61463686965 - Norton Abrasives
Worcester, MA, USA
India® C CF444 Silver Smith Stone
61463686965
India® C CF444 Silver Smith Stone 61463686965
India® C CF444 Silver Smith Stone

India® C CF444 Silver Smith Stone

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463686965
Product Name India® C CF444 Silver Smith Stone
Type Sharpening Stone; Abrasive File
Abrasive / Stone Aluminum Oxide; IndiaStone
Length 4.0 inch (102 mm)
Width 0.500 inch (12.7 mm)
Thickness 0.062 inch (1.59 mm)
Unlock Full Specs
to access all available technical data

Similar Products

India® Fine FF314 Abrasive File - 61463686350 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
View Details
CB150-WB99-SOLID Mounted Point - 69014192258 - Norton Abrasives
Specs
Type Sharpening Stone; Honing Stick; Superabrasive
Abrasive / Stone Cubic Boron Nitride
Height 0.188 inch (4.76 mm)
View Details
India® Coarse CF34 Abrasive File - 61463686090 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
View Details
Norton 32A Type 52 Mounted Point - 61463623000 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 2.8 inch (69.85 mm)
View Details