Norton Abrasives India® Med MF444 Silver Smith Stone 61463686960

Description
India® Med MF444 Silver Smith Stone
Request a Quote
Description
India® Med MF444 Silver Smith Stone
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
India® Med MF444 Silver Smith Stone - 61463686960 - Norton Abrasives
Worcester, MA, USA
India® Med MF444 Silver Smith Stone
61463686960
India® Med MF444 Silver Smith Stone 61463686960
India® Med MF444 Silver Smith Stone

India® Med MF444 Silver Smith Stone

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463686960
Product Name India® Med MF444 Silver Smith Stone
Type Sharpening Stone; Abrasive File
Abrasive / Stone Aluminum Oxide; IndiaStone
Length 4.0 inch (102 mm)
Width 0.500 inch (12.7 mm)
Thickness 0.062 inch (1.59 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini 38A AO Mounted Point - 61463624407 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.8 inch (19.05 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624416 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.3 inch (7.92 mm)
View Details
Crystolon®Fine FJF44 Abrasive File - 61463686040 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone Silicon Carbide
Length 4.0 inch (102 mm)
View Details
ASD150/320-R100B99-1/16 Hand Hone - 69014192177 - Norton Abrasives
Specs
Type Sharpening Stone; Hand Hone / Stone; Superabrasive
Abrasive / Stone Diamond
Length 4.0 inch (102 mm)
View Details