Norton Abrasives Hard Arkansas Abrasive File-UF HF113 61463686620

Description
Hard Arkansas Abrasive File-UF HF113
Request a Quote
Description
Hard Arkansas Abrasive File-UF HF113
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard Arkansas Abrasive File-UF HF113 - 61463686620 - Norton Abrasives
Worcester, MA, USA
Hard Arkansas Abrasive File-UF HF113
61463686620
Hard Arkansas Abrasive File-UF HF113 61463686620
Hard Arkansas Abrasive File-UF HF113

Hard Arkansas Abrasive File-UF HF113

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463686620
Product Name Hard Arkansas Abrasive File-UF HF113
Type Sharpening Stone; Abrasive File
Abrasive / Stone ArkansasStone
Length 3.0 inch (76.2 mm)
Width 0.250 inch (6.35 mm)
Thickness 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

India® Coarse/Fine Benchstone IB45 - 61463685555 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone IndiaStone
Length 5.0 inch (127 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624378 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 2.8 inch (69.85 mm)
View Details
ASD150/320-R100B99-1/16 Hand Hone - 69014192177 - Norton Abrasives
Specs
Type Sharpening Stone; Hand Hone / Stone; Superabrasive
Abrasive / Stone Diamond
Length 4.0 inch (102 mm)
View Details
India® Tapered Fine FF544  File - 61463686680 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
View Details