Norton Abrasives India® Fine FF214 Abrasive File 61463686470

Description
India® Fine FF214 Abrasive File
Request a Quote
Description
India® Fine FF214 Abrasive File
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
India® Fine FF214 Abrasive File - 61463686470 - Norton Abrasives
Worcester, MA, USA
India® Fine FF214 Abrasive File
61463686470
India® Fine FF214 Abrasive File 61463686470
India® Fine FF214 Abrasive File

India® Fine FF214 Abrasive File

Supplier's Site
Sharpening Stones - 827855 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sharpening Stones
827855
Sharpening Stones 827855
Norton 61463686470 Sharpening Stone

Norton 61463686470 Sharpening Stone

Supplier's Site

Technical Specifications

  Norton Abrasives RS Components, Ltd.
Product Category Sharpening Stones Sharpening Stones
Product Number 61463686470 827855
Product Name India® Fine FF214 Abrasive File Sharpening Stones
Type Sharpening Stone; Abrasive File Sharpening Stone
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm) 4.0 inch (102 mm)
Width 0.250 inch (6.35 mm) 0.250 inch (6.35 mm)
Thickness 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crystolon&174; Course Replacement  JM3 - 61463685980 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Silicon Carbide
Length 11.5 inch (292 mm)
View Details
Waterstone 1000 - 61463689506 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Waterstone
Length 8.0 inch (203 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624375 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 2.5 inch (63.5 mm)
View Details
Crystolon® Utility File-Coarse JD2 - 61463687750 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone Silicon Carbide
Length 14.0 inch (356 mm)
View Details