Norton Abrasives India® Fine FF66 Abrasive File 61463686140

Description
India® Fine FF66 Abrasive File
Request a Quote
Description
India® Fine FF66 Abrasive File
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
India® Fine FF66 Abrasive File - 61463686140 - Norton Abrasives
Worcester, MA, USA
India® Fine FF66 Abrasive File
61463686140
India® Fine FF66 Abrasive File 61463686140
India® Fine FF66 Abrasive File

India® Fine FF66 Abrasive File

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463686140
Product Name India® Fine FF66 Abrasive File
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 6.0 inch (152 mm)
Width 0.750 inch (19.05 mm)
Thickness 0.750 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

India® Fine FF146 Abrasive File - 61463686275 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 6.0 inch (152 mm)
View Details
SD150-R100B99-SOLID Mounted Point - 69014192251 - Norton Abrasives
Specs
Type Sharpening Stone; Honing Stick; Superabrasive
Abrasive / Stone Diamond
Height 0.750 inch (19.05 mm)
View Details
Waterstone Combination 220/1000 - 61463624335 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Waterstone
Length 8.0 inch (203 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624388 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 1.2 inch (31.75 mm)
View Details