Norton Abrasives India® Fine FF44 Abrasive File 61463686095

Description
India® Fine FF44 Abrasive File
Request a Quote
Description
India® Fine FF44 Abrasive File
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
India® Fine FF44 Abrasive File - 61463686095 - Norton Abrasives
Worcester, MA, USA
India® Fine FF44 Abrasive File
61463686095
India® Fine FF44 Abrasive File 61463686095
India® Fine FF44 Abrasive File

India® Fine FF44 Abrasive File

Supplier's Site
Sharpening Stones - 827798 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sharpening Stones
827798
Sharpening Stones 827798
Norton 61463686095 Sharpening Stone

Norton 61463686095 Sharpening Stone

Supplier's Site

Technical Specifications

  Norton Abrasives RS Components, Ltd.
Product Category Sharpening Stones Sharpening Stones
Product Number 61463686095 827798
Product Name India® Fine FF44 Abrasive File Sharpening Stones
Type Sharpening Stone; Abrasive File Sharpening Stone
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm) 4.0 inch (102 mm)
Width 0.500 inch (12.7 mm) 0.512 inch (13 mm)
Thickness 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

India® Medium MT134 Abrasive File - 61463686715 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
View Details
India® Med MF424 Silver Smith Stone - 61463686915 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone Aluminum Oxide; IndiaStone
Length 4.0 inch (102 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624406 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 1.0 inch (25.4 mm)
View Details
India® Coarse Benchstone CB14 - 61463685580 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
View Details